Murata Electronics Ceramic Capacitors GRM155C80J274KE01D

Description
0.27µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155C80J274KE01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155C80J274KE01D-ND
Ceramic Capacitors GRM155C80J274KE01D-ND
0.27µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.27µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C80J274KE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80J274KE01D
Ceramic Capacitors GRM155C80J274KE01D
CAP CER 0.27UF 6.3V X6S 0402

CAP CER 0.27UF 6.3V X6S 0402

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM155C80J274KE01D
CAP CER 0.27UF 6.3V X6S 0402

CAP CER 0.27UF 6.3V X6S 0402

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number GRM155C80J274KE01D-ND GRM155C80J274KE01D GRM155C80J274KE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 227SVH016MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details