Murata Electronics Ceramic Capacitors GRM155C80J225KE95D

Description
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10012-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10012-6-ND
Ceramic Capacitors 490-10012-6-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10012-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10012-2-ND
Ceramic Capacitors 490-10012-2-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10012-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10012-1-ND
Ceramic Capacitors 490-10012-1-ND
2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

2.2µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
2.2UF 6.3V Capacitor
60-GRM155C80J225KE95D
2.2UF 6.3V Capacitor 60-GRM155C80J225KE95D
CAP CER 2.2UF 6.3V X6S 0402 Product overview: GRM155C80J225KE95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J225KE95 D can be used for catalog matching and distributor lookup.

CAP CER 2.2UF 6.3V X6S 0402 Product overview: GRM155C80J225KE95D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80J225KE95D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C80J225KE95D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80J225KE95D
Ceramic Capacitors GRM155C80J225KE95D
CAP CER 2.2UF 6.3V X6S 0402

CAP CER 2.2UF 6.3V X6S 0402

Supplier's Site Datasheet
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4993 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4993
Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4993
CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 2.2UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-10012-6-ND 490-10012-2-ND 60-GRM155C80J225KE95D GRM155C80J225KE95D 92AH4993
Product Name Ceramic Capacitors Ceramic Capacitors 2.2UF 6.3V Capacitor Ceramic Capacitors Cap, 2.2Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH1R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Film Capacitors - 1725855 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers