Murata Electronics Ceramic Capacitors GRM155C80G684KE19J

Description
0.68µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.68µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155C80G684KE19J-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155C80G684KE19J-ND
Ceramic Capacitors GRM155C80G684KE19J-ND
0.68µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

0.68µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM155C80G684KE19J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM155C80G684KE19J
Capacitors - Ceramic Capacitors GRM155C80G684KE19J
CAP CER 0.68UF 4V X6S 0402

CAP CER 0.68UF 4V X6S 0402

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number GRM155C80G684KE19J-ND GRM155C80G684KE19J
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 106XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers