Murata Electronics Ceramic Capacitors GRM155C80G274KE01D

Description
0.27µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155C80G274KE01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM155C80G274KE01D-ND
Ceramic Capacitors GRM155C80G274KE01D-ND
0.27µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

0.27µF ±10% 4V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM155C80G274KE01D
CAP CER 0.27UF 4V X6S 0402

CAP CER 0.27UF 4V X6S 0402

Supplier's Site
Ceramic Capacitor, Multilayer, Ceramic, 4V, 10% +Tol, 10% -Tol, X6S, 22% Tc, 0.27Uf, Surface Mount, 0402 Murata - 09AK4028 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, Multilayer, Ceramic, 4V, 10% +Tol, 10% -Tol, X6S, 22% Tc, 0.27Uf, Surface Mount, 0402 Murata
09AK4028
Ceramic Capacitor, Multilayer, Ceramic, 4V, 10% +Tol, 10% -Tol, X6S, 22% Tc, 0.27Uf, Surface Mount, 0402 Murata 09AK4028
CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 4V, 10% +TOL, 10% -TOL, X6S, 22% TC, 0.27UF, SURFACE MOUNT, 0402

CERAMIC CAPACITOR, MULTILAYER, CERAMIC, 4V, 10% +TOL, 10% -TOL, X6S, 22% TC, 0.27UF, SURFACE MOUNT, 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number GRM155C80G274KE01D-ND GRM155C80G274KE01D 09AK4028
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor, Multilayer, Ceramic, 4V, 10% +Tol, 10% -Tol, X6S, 22% Tc, 0.27Uf, Surface Mount, 0402 Murata
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - M20R104K1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details