Murata Electronics 22UF 2.5V Capacitor GRM155C80E226ME11D

Description
CAP CER 22UF 2.5V X6S 0402 Product overview: GRM155C80E226ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80E226ME11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 22UF 2.5V X6S 0402 Product overview: GRM155C80E226ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80E226ME11 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22UF 2.5V Capacitor
60-GRM155C80E226ME11D
22UF 2.5V Capacitor 60-GRM155C80E226ME11D
CAP CER 22UF 2.5V X6S 0402 Product overview: GRM155C80E226ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80E226ME11 D can be used for catalog matching and distributor lookup.

CAP CER 22UF 2.5V X6S 0402 Product overview: GRM155C80E226ME11D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UF, 2.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22UF, 2.5V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C80E226ME11D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM155C80E226ME11DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 2.5V X6S 0402

CAP CER 22UF 2.5V X6S 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C80E226ME11DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 2.5V X6S 0402

CAP CER 22UF 2.5V X6S 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C80E226ME11DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 22UF 2.5V X6S 0402

CAP CER 22UF 2.5V X6S 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1358505-GRM155C80E226ME11D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358505-GRM155C80E226ME11D
Capacitors - Ceramic Capacitors 1358505-GRM155C80E226ME11D
Win Source Part Number: 1358505-GRM155C80E22 6ME11D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 105°C Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel (TR) Product Status: Active Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 2.5V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X6S Thickness (Max): 0.028" (0.70mm)

Win Source Part Number: 1358505-GRM155C80E226ME11D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 105°C
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 2.5V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X6S
Thickness (Max): 0.028" (0.70mm)

Buy Now Datasheet
Ceramic Capacitors - GRM155C80E226ME11D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C80E226ME11D
Ceramic Capacitors GRM155C80E226ME11D
CAP CER 0402 2.5VDC 22UF X6S 20%

CAP CER 0402 2.5VDC 22UF X6S 20%

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155C80E226ME11D 490-GRM155C80E226ME11DTR-ND 490-GRM155C80E226ME11DDKR-ND 1358505-GRM155C80E226ME11D GRM155C80E226ME11D
Product Name 22UF 2.5V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101512U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details