Murata Electronics 0.047UF 50V Capacitor GRM155C71H473KE19D

Description
CAP CER 0.047UF 50V X7S 0402 Product overview: GRM155C71H473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C71H473KE19 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 0.047UF 50V X7S 0402 Product overview: GRM155C71H473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C71H473KE19 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.047UF 50V Capacitor
60-GRM155C71H473KE19D
0.047UF 50V Capacitor 60-GRM155C71H473KE19D
CAP CER 0.047UF 50V X7S 0402 Product overview: GRM155C71H473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C71H473KE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.047UF 50V X7S 0402 Product overview: GRM155C71H473KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.047UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.047UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C71H473KE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C71H473KE19D - 807439-GRM155C71H473KE19D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155C71H473KE19D
807439-GRM155C71H473KE19D
Ceramic Capacitors - GRM155C71H473KE19D 807439-GRM155C71H473KE19D
Manufacturer: Murata Electronics Win Source Part Number: 807439-GRM155C71H473 KE19D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 0.047μF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7S Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.55mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 807439-GRM155C71H473KE19D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 0.047μF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7S
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.55mm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - 490-11916-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11916-1-ND
Ceramic Capacitors 490-11916-1-ND
0.047µF ±10% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11916-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11916-2-ND
Ceramic Capacitors 490-11916-2-ND
0.047µF ±10% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11916-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11916-6-ND
Ceramic Capacitors 490-11916-6-ND
0.047µF ±10% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.047µF ±10% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM155C71H473KE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C71H473KE19D
Ceramic Capacitors GRM155C71H473KE19D
CAP CER 0.047UF 50V X7S 0402

CAP CER 0.047UF 50V X7S 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM155C71H473KE19D 807439-GRM155C71H473KE19D 490-11916-1-ND 490-11916-6-ND GRM155C71H473KE19D
Product Name 0.047UF 50V Capacitor Ceramic Capacitors - GRM155C71H473KE19D Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF 0.0470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701215 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details