Murata Electronics Ceramic Capacitors - GRM155C71H104JE19D GRM155C71H104JE19D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872905-GRM155C71H104 JE19D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155C71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: , 490-17678-2, 490-17678-1, 490-17678-2-ND, 490-GRM155C71H104JE1 9DTR, 490-17678-6
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 872905-GRM155C71H104 JE19D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155C71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: , 490-17678-2, 490-17678-1, 490-17678-2-ND, 490-GRM155C71H104JE1 9DTR, 490-17678-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM155C71H104JE19D - 872905-GRM155C71H104JE19D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM155C71H104JE19D
872905-GRM155C71H104JE19D
Ceramic Capacitors - GRM155C71H104JE19D 872905-GRM155C71H104JE19D
Manufacturer: Murata Electronics North America Win Source Part Number: 872905-GRM155C71H104 JE19D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM155C71H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: , 490-17678-2, 490-17678-1, 490-17678-2-ND, 490-GRM155C71H104JE1 9DTR, 490-17678-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 872905-GRM155C71H104JE19D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM155C71H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: , 490-17678-2, 490-17678-1, 490-17678-2-ND, 490-GRM155C71H104JE19DTR, 490-17678-6

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GRM155C71H104JE19D
0.1UF 50V Capacitor 60-GRM155C71H104JE19D
CAP CER 0.1UF 50V X7S 0402 Product overview: GRM155C71H104JE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C71H104JE19 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7S 0402 Product overview: GRM155C71H104JE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM155C71H104JE19D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM155C71H104JE19DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C71H104JE19DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM155C71H104JE19DCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

0.1µF ±5% 50V Ceramic Capacitor X7S 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2608751 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608751
MLCCs - Multilayer Ceramic Capacitors 2608751
Murata GRM155C71H104JE19D

Murata GRM155C71H104JE19D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608751P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608751P
MLCCs - Multilayer Ceramic Capacitors 2608751P
Murata GRM155C71H104JE19D

Murata GRM155C71H104JE19D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2608750 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2608750
MLCCs - Multilayer Ceramic Capacitors 2608750
Murata GRM155C71H104JE19D

Murata GRM155C71H104JE19D

Supplier's Site
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH4987 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH4987
Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH4987
CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 0.1UF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM155C71H104JE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM155C71H104JE19D
Ceramic Capacitors GRM155C71H104JE19D
CAP CER 0.1UF 50V X7S 0402

CAP CER 0.1UF 50V X7S 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM155C71H104JE19D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM155C71H104JE19D
50V 100nF X7S ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 100nF X7S ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 872905-GRM155C71H104JE19D 60-GRM155C71H104JE19D 490-GRM155C71H104JE19DTR-ND 490-GRM155C71H104JE19DDKR-ND 2608751 92AH4987 GRM155C71H104JE19D GRM155C71H104JE19D
Product Name Ceramic Capacitors - GRM155C71H104JE19D 0.1UF 50V Capacitor Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, 0.1Uf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X7S Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Film Capacitors - 1725603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Film Paper Film Capacitors - 104PPA152K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers