Murata Electronics 2400PF 10V Capacitor GRM1557U1A242JA01D

Description
CAP CER 2400PF 10V U2J 0402 Product overview: GRM1557U1A242JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A242JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2400PF 10V U2J 0402 Product overview: GRM1557U1A242JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A242JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2400PF 10V Capacitor
60-GRM1557U1A242JA01D
2400PF 10V Capacitor 60-GRM1557U1A242JA01D
CAP CER 2400PF 10V U2J 0402 Product overview: GRM1557U1A242JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A242JA01 D can be used for catalog matching and distributor lookup.

CAP CER 2400PF 10V U2J 0402 Product overview: GRM1557U1A242JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400PF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2400PF, 10V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1557U1A242JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8242-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8242-6-ND
Ceramic Capacitors 490-8242-6-ND
2400pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

2400pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8242-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8242-2-ND
Ceramic Capacitors 490-8242-2-ND
2400pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

2400pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8242-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8242-1-ND
Ceramic Capacitors 490-8242-1-ND
2400pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

2400pF ±5% 10V Ceramic Capacitor U2J 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1382177-GRM1557U1A242JA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1382177-GRM1557U1A242JA01D
Capacitors - Ceramic Capacitors 1382177-GRM1557U1A242JA01D
Win Source Part Number: 1382177-GRM1557U1A24 2JA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 pcs Capacitance: 2400 pF Tolerance: ±5% Voltage - Rated: 10V Temperature Coefficient: U2J Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics North America Base Product Number: GRM1557U1A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382177-GRM1557U1A242JA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000 pcs
Capacitance: 2400 pF
Tolerance: ±5%
Voltage - Rated: 10V
Temperature Coefficient: U2J
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics North America
Base Product Number: GRM1557U1A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Ceramic Capacitors - GRM1557U1A242JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1557U1A242JA01D
Ceramic Capacitors GRM1557U1A242JA01D
CAP CER 2400PF 10V U2J 0402

CAP CER 2400PF 10V U2J 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1557U1A242JA01D 490-8242-6-ND 490-8242-2-ND 1382177-GRM1557U1A242JA01D GRM1557U1A242JA01D
Product Name 2400PF 10V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0024 microF 0.0024 microF 0.0024 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 276AXZ6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details