Murata Electronics 1.5PF 50V 1.5 pF Capacitor GRM1556T1H1R5CD01D

Description
CAP CER 1.5PF 50V T2H 0402 / 1.5 pF ±0.25pF 50V Ceramic Capacitor T2H 0402 (1005 Metric) Product overview: GRM1556T1H1R5CD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V, 1.5 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, 1.5 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1556T1H1R5CD01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 1.5PF 50V T2H 0402 / 1.5 pF ±0.25pF 50V Ceramic Capacitor T2H 0402 (1005 Metric) Product overview: GRM1556T1H1R5CD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V, 1.5 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, 1.5 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1556T1H1R5CD01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5PF 50V 1.5 pF Capacitor
60-GRM1556T1H1R5CD01D
1.5PF 50V 1.5 pF Capacitor 60-GRM1556T1H1R5CD01D
CAP CER 1.5PF 50V T2H 0402 / 1.5 pF ±0.25pF 50V Ceramic Capacitor T2H 0402 (1005 Metric) Product overview: GRM1556T1H1R5CD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V, 1.5 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, 1.5 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1556T1H1R5CD01 D can be used for catalog matching and distributor lookup.

CAP CER 1.5PF 50V T2H 0402 / 1.5 pF ±0.25pF 50V Ceramic Capacitor T2H 0402 (1005 Metric) Product overview: GRM1556T1H1R5CD01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5PF, 50V, 1.5 pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5PF, 50V, 1.5 pF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1556T1H1R5CD01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1120736-GRM1556T1H1R5CD01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1120736-GRM1556T1H1R5CD01D
Capacitors - Ceramic Capacitors 1120736-GRM1556T1H1R5CD01D
Win Source Part Number: 1120736-GRM1556T1H1R 5CD01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel (TR) Applications: General Purpose Standard Package: 10,000 Capacitance: 1.5 pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: T2H Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: Murata Electronics Base Product Number: GRM1556T1H Product Status: Obsolete

Win Source Part Number: 1120736-GRM1556T1H1R5CD01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel (TR)
Applications: General Purpose
Standard Package: 10,000
Capacitance: 1.5 pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: T2H
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Base Product Number: GRM1556T1H
Product Status: Obsolete

Buy Now Datasheet
Ceramic Capacitors - GRM1556T1H1R5CD01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1556T1H1R5CD01D
Ceramic Capacitors GRM1556T1H1R5CD01D
CAP CER 1.5PF 50V T2H 0402

CAP CER 1.5PF 50V T2H 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 60-GRM1556T1H1R5CD01D 1120736-GRM1556T1H1R5CD01D GRM1556T1H1R5CD01D
Product Name 1.5PF 50V 1.5 pF Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-6 microF 1.50E-6 microF 1.50E-6 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Capacitors - 1725583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-050523000181GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details