Murata Electronics Ceramic Capacitors GRM1556R1HR40CD01D

Description
0.4pF ±0.25pF 50V Ceramic Capacitor R2H 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.4pF ±0.25pF 50V Ceramic Capacitor R2H 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1556R1HR40CD01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1556R1HR40CD01D-ND
Ceramic Capacitors GRM1556R1HR40CD01D-ND
0.4pF ±0.25pF 50V Ceramic Capacitor R2H 0402 (1005 Metric)

0.4pF ±0.25pF 50V Ceramic Capacitor R2H 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number GRM1556R1HR40CD01D-ND
Product Name Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
WVDC 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminium Capacitors - 1701067 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details