Murata Electronics Ceramic Capacitors GRM1555CYA103JE01D

Description
10000pF ±5% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
10000pF ±5% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555CYA103JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
10000pF ±5% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

10000pF ±5% 35V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555CYA103JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 35V C0G/NP0 0402

CAP CER 10000PF 35V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555CYA103JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 10000PF 35V C0G/NP0 0402

CAP CER 10000PF 35V C0G/NP0 0402

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555CYA103JE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555CYA103JE01D
35V 10nF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

35V 10nF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1555CYA103JE01DTR-ND 490-GRM1555CYA103JE01DDKR-ND GRM1555CYA103JE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic Capacitors - 338-101C563U063CD2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers