Murata Electronics Ceramic Capacitors GRM1555C2A221JE01D

Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C2A221JE01DTR-ND - DigiKey
Thief River Falls, MN, United States
220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

220pF ±5% 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A221JE01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V C0G/NP0 0402

CAP CER 220PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A221JE01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 220PF 100V C0G/NP0 0402

CAP CER 220PF 100V C0G/NP0 0402

Buy Now Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C2A221JE01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C2A221JE01D
100V 220pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

100V 220pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C2A221JE01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C2A221JE01D
Ceramic Capacitors GRM1555C2A221JE01D
CAP CER 220PF 100V C0G/NP0 0402

CAP CER 220PF 100V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1555C2A221JE01DTR-ND 490-GRM1555C2A221JE01DDKR-ND GRM1555C2A221JE01D GRM1555C2A221JE01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11AH4R3C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Film Paper Film Capacitors - 105PSB122K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers