Murata Electronics Ceramic Capacitors GRM1555C2A1R7CA01D

Description
CAP CER 1.7PF 100V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.7PF 100V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C2A1R7CA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.7PF 100V C0G/NP0 0402

CAP CER 1.7PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A1R7CA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.7PF 100V C0G/NP0 0402

CAP CER 1.7PF 100V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C2A1R7CA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.7pF ±0.25pF 100V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C2A1R7CA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C2A1R7CA01D
Capacitors - Ceramic Capacitors GRM1555C2A1R7CA01D
CAP CER 1.7PF 100V C0G/NP0 0402

CAP CER 1.7PF 100V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1555C2A1R7CA01DDKR-ND 490-GRM1555C2A1R7CA01DCT-ND GRM1555C2A1R7CA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 107UVG020MFBJ - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Capacitors - 1725715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details