Murata Power Solutions Ceramic Capacitors GRM1555C1HR80WA01D

Description
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6270-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6270-1-ND
Ceramic Capacitors 490-6270-1-ND
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6270-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6270-6-ND
Ceramic Capacitors 490-6270-6-ND
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6270-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6270-2-ND
Ceramic Capacitors 490-6270-2-ND
0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.8pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
0.8PF 50V Capacitor
60-GRM1555C1HR80WA01D
0.8PF 50V Capacitor 60-GRM1555C1HR80WA01D
CAP CER 0.8PF 50V C0G/NP0 0402 Product overview: GRM1555C1HR80WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1HR80WA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.8PF 50V C0G/NP0 0402 Product overview: GRM1555C1HR80WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1HR80WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1HR80WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1HR80WA01D
Ceramic Capacitors GRM1555C1HR80WA01D
CAP CER 0.8PF 50V C0G/NP0 0402

CAP CER 0.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6270-1-ND 490-6270-6-ND 60-GRM1555C1HR80WA01D GRM1555C1HR80WA01D
Product Name Ceramic Capacitors Ceramic Capacitors 0.8PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - C11AH0R8B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers