9.5pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
CAP CER 9.5PF 50V C0G/NP0 0402
CAP CER 9.5PF 50V C0G/NP0 0402
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | GRM1555C1H9R5WA01D-ND | GRM1555C1H9R5WA01D | GRM1555C1H9R5WA01D |
| Product Name | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |
| WVDC | 50 volts | 50 volts | 50 volts |