Murata Power Solutions 9PF 50V Capacitor GRM1555C1H9R0DA01D

Description
CAP CER 9PF 50V C0G/NP0 0402 Product overview: GRM1555C1H9R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H9R0DA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 9PF 50V C0G/NP0 0402 Product overview: GRM1555C1H9R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H9R0DA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9PF 50V Capacitor
60-GRM1555C1H9R0DA01D
9PF 50V Capacitor 60-GRM1555C1H9R0DA01D
CAP CER 9PF 50V C0G/NP0 0402 Product overview: GRM1555C1H9R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H9R0DA01 D can be used for catalog matching and distributor lookup.

CAP CER 9PF 50V C0G/NP0 0402 Product overview: GRM1555C1H9R0DA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H9R0DA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H9R0DA01D - 846523-GRM1555C1H9R0DA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H9R0DA01D
846523-GRM1555C1H9R0DA01D
Ceramic Capacitors - GRM1555C1H9R0DA01D 846523-GRM1555C1H9R0DA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 846523-GRM1555C1H9R0 DA01D Series: GRM Features: 9 pF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-5880-1, 490-5880-2, 490-5880-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 846523-GRM1555C1H9R0DA01D
Series: GRM
Features: 9 pF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GRM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-5880-1, 490-5880-2, 490-5880-6

Buy Now Datasheet
Ceramic Capacitors - 490-5880-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5880-6-ND
Ceramic Capacitors 490-5880-6-ND
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5880-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5880-1-ND
Ceramic Capacitors 490-5880-1-ND
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-5880-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-5880-2-ND
Ceramic Capacitors 490-5880-2-ND
9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

9pF ±0.5pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey DigiKey
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H9R0DA01D 846523-GRM1555C1H9R0DA01D 490-5880-6-ND 490-5880-1-ND
Product Name 9PF 50V Capacitor Ceramic Capacitors - GRM1555C1H9R0DA01D Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 9.00E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504N151G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details