Murata Power Solutions Ceramic Capacitors GRM1555C1H821JA01D

Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-3242-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3242-2-ND
Ceramic Capacitors 490-3242-2-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3242-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3242-6-ND
Ceramic Capacitors 490-3242-6-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-3242-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-3242-1-ND
Ceramic Capacitors 490-3242-1-ND
820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

820pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
820PF 50V Capacitor
60-GRM1555C1H821JA01D
820PF 50V Capacitor 60-GRM1555C1H821JA01D
CAP CER 820PF 50V C0G/NP0 0402 Product overview: GRM1555C1H821JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H821JA01 D can be used for catalog matching and distributor lookup.

CAP CER 820PF 50V C0G/NP0 0402 Product overview: GRM1555C1H821JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H821JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477972P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477972P
MLCCs - Multilayer Ceramic Capacitors 2477972P
Murata GRM1555C1H821JA01D

Murata GRM1555C1H821JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477971 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477971
MLCCs - Multilayer Ceramic Capacitors 2477971
Murata GRM1555C1H821JA01D

Murata GRM1555C1H821JA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477972 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477972
MLCCs - Multilayer Ceramic Capacitors 2477972
Murata GRM1555C1H821JA01D

Murata GRM1555C1H821JA01D

Supplier's Site
Ceramic Capacitors - GRM1555C1H821JA01D - 1041478-GRM1555C1H821JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H821JA01D
1041478-GRM1555C1H821JA01D
Ceramic Capacitors - GRM1555C1H821JA01D 1041478-GRM1555C1H821JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041478-GRM1555C1H82 1JA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 820pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041478-GRM1555C1H821JA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 820pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H821JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H821JA01D
Ceramic Capacitors GRM1555C1H821JA01D
CAP CER 820PF 50V C0G/NP0 0402

CAP CER 820PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, Grm Series, 820 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 55Y9851 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, Grm Series, 820 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
55Y9851
Smd Multilayer Ceramic Capacitor, Grm Series, 820 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 55Y9851
SMD Multilayer Ceramic Capacitor, GRM Series, 820 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, GRM Series, 820 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-3242-2-ND 490-3242-6-ND 60-GRM1555C1H821JA01D 2477972P 1041478-GRM1555C1H821JA01D GRM1555C1H821JA01D 55Y9851
Product Name Ceramic Capacitors Ceramic Capacitors 820PF 50V Capacitor MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors - GRM1555C1H821JA01D Ceramic Capacitors Smd Multilayer Ceramic Capacitor, Grm Series, 820 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107SVH050MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details