Murata Electronics Ceramic Capacitors - GRM1555C1H6R2BA01D GRM1555C1H6R2BA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851035-GRM1555C1H6R2 BA01D Series: GRM Features: 6.2 pF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8224-1, 490-8224-2, 490-8224-6, GRM1555C1H6R2BA01D-N D
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 851035-GRM1555C1H6R2 BA01D Series: GRM Features: 6.2 pF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8224-1, 490-8224-2, 490-8224-6, GRM1555C1H6R2BA01D-N D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H6R2BA01D - 851035-GRM1555C1H6R2BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H6R2BA01D
851035-GRM1555C1H6R2BA01D
Ceramic Capacitors - GRM1555C1H6R2BA01D 851035-GRM1555C1H6R2BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 851035-GRM1555C1H6R2 BA01D Series: GRM Features: 6.2 pF Ceramic Capacitor Package: Reel - TR Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8224-1, 490-8224-2, 490-8224-6, GRM1555C1H6R2BA01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 851035-GRM1555C1H6R2BA01D
Series: GRM
Features: 6.2 pF Ceramic Capacitor
Package: Reel - TR
Part Status: Not For New Designs
Family Name: GRM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-8224-1, 490-8224-2, 490-8224-6, GRM1555C1H6R2BA01D-ND

Buy Now Datasheet
Ceramic Capacitors - 490-8224-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8224-6-ND
Ceramic Capacitors 490-8224-6-ND
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8224-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8224-2-ND
Ceramic Capacitors 490-8224-2-ND
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8224-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8224-1-ND
Ceramic Capacitors 490-8224-1-ND
6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

6.2pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
6.2PF 50V Capacitor
60-GRM1555C1H6R2BA01D
6.2PF 50V Capacitor 60-GRM1555C1H6R2BA01D
CAP CER 6.2PF 50V C0G/NP0 0402 Product overview: GRM1555C1H6R2BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H6R2BA01 D can be used for catalog matching and distributor lookup.

CAP CER 6.2PF 50V C0G/NP0 0402 Product overview: GRM1555C1H6R2BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 6.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H6R2BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H6R2BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H6R2BA01D
Ceramic Capacitors GRM1555C1H6R2BA01D
CAP CER 6.2PF 50V C0G/NP0 0402

CAP CER 6.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 851035-GRM1555C1H6R2BA01D 490-8224-6-ND 490-8224-2-ND 60-GRM1555C1H6R2BA01D GRM1555C1H6R2BA01D
Product Name Ceramic Capacitors - GRM1555C1H6R2BA01D Ceramic Capacitors Ceramic Capacitors 6.2PF 50V Capacitor Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C17AH911K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details