Murata Electronics Ceramic Capacitors GRM1555C1H510GA01D

Description
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6245-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6245-1-ND
Ceramic Capacitors 490-6245-1-ND
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6245-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6245-2-ND
Ceramic Capacitors 490-6245-2-ND
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6245-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6245-6-ND
Ceramic Capacitors 490-6245-6-ND
51pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

51pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 993993-GRM1555C1H510GA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
993993-GRM1555C1H510GA01D
Capacitors - Ceramic Capacitors 993993-GRM1555C1H510GA01D
Win Source Part Number: 993993-GRM1555C1H510 GA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 51 pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-6245-2,490-6245- 1,GRM1555C1H510GA01D -ND,490-6245-6 Base Product Number: GRM1555C1H Product Status: Not For New Designs

Win Source Part Number: 993993-GRM1555C1H510GA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 51 pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-6245-2,490-6245-1,GRM1555C1H510GA01D-ND,490-6245-6
Base Product Number: GRM1555C1H
Product Status: Not For New Designs

Buy Now Datasheet
Singapore, Singapore
51PF 50V Capacitor
60-GRM1555C1H510GA01D
51PF 50V Capacitor 60-GRM1555C1H510GA01D
CAP CER 51PF 50V C0G/NP0 0402 Product overview: GRM1555C1H510GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H510GA01 D can be used for catalog matching and distributor lookup.

CAP CER 51PF 50V C0G/NP0 0402 Product overview: GRM1555C1H510GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 51PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H510GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-6245-1-ND 490-6245-6-ND 993993-GRM1555C1H510GA01D 60-GRM1555C1H510GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors 51PF 50V Capacitor
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - M39014/021319 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701089 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details