Murata Electronics Ceramic Capacitors - GRM1555C1H471GA01D GRM1555C1H471GA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041445-GRM1555C1H47 1GA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1041445-GRM1555C1H47 1GA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H471GA01D - 1041445-GRM1555C1H471GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H471GA01D
1041445-GRM1555C1H471GA01D
Ceramic Capacitors - GRM1555C1H471GA01D 1041445-GRM1555C1H471GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041445-GRM1555C1H47 1GA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 470pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041445-GRM1555C1H471GA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 470pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
470PF 50V Capacitor
60-GRM1555C1H471GA01D
470PF 50V Capacitor 60-GRM1555C1H471GA01D
CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471GA01 D can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8208-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8208-2-ND
Ceramic Capacitors 490-8208-2-ND
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8208-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8208-6-ND
Ceramic Capacitors 490-8208-6-ND
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8208-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8208-1-ND
Ceramic Capacitors 490-8208-1-ND
470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1603
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1603
CAP, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5058 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5058
Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5058
CAP, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 470PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H471GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H471GA01D
Ceramic Capacitors GRM1555C1H471GA01D
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM1555C1H471GA01D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM1555C1H471GA01D
50V 470pF null ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 470pF null ±2% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1041445-GRM1555C1H471GA01D 60-GRM1555C1H471GA01D 490-8208-2-ND 490-8208-6-ND 03AJ1603 GRM1555C1H471GA01D GRM1555C1H471GA01D
Product Name Ceramic Capacitors - GRM1555C1H471GA01D 470PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Cap, 470Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U040ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details