Murata Electronics 470PF 50V Capacitor GRM1555C1H471FA01J

Description
CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471FA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471FA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471FA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471FA01 J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
470PF 50V Capacitor
60-GRM1555C1H471FA01J
470PF 50V Capacitor 60-GRM1555C1H471FA01J
CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471FA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471FA01 J can be used for catalog matching and distributor lookup.

CAP CER 470PF 50V C0G/NP0 0402 Product overview: GRM1555C1H471FA01J from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H471FA01J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-GRM1555C1H471FA01JDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H471FA01JTR-ND - DigiKey
Thief River Falls, MN, United States
470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

470pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1H471FA01JCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C1H471FA01J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C1H471FA01J
Capacitors - Ceramic Capacitors GRM1555C1H471FA01J
CAP CER 470PF 50V C0G/NP0 0402

CAP CER 470PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H471FA01J 490-GRM1555C1H471FA01JDKR-ND 490-GRM1555C1H471FA01JTR-ND GRM1555C1H471FA01J
Product Name 470PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100560FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers