Murata Power Solutions Ceramic Capacitors - GRM1555C1H3R9BA01D GRM1555C1H3R9BA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1177572-GRM1555C1H3R 9BA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3.9pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H3R9BT; C1005C0G1H3R9B; GCM1555C1H3R9BA16D; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1177572-GRM1555C1H3R 9BA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3.9pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H3R9BT; C1005C0G1H3R9B; GCM1555C1H3R9BA16D; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H3R9BA01D - 1177572-GRM1555C1H3R9BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H3R9BA01D
1177572-GRM1555C1H3R9BA01D
Ceramic Capacitors - GRM1555C1H3R9BA01D 1177572-GRM1555C1H3R9BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177572-GRM1555C1H3R 9BA01D Series: GRM Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 0402 (1005 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 3.9pF Tolerance: ±0.1pF Temperature Coefficient: C0G, NP0 Size: 0.039" L x 0.020" W (1.00mm x 0.50mm) Categories: Capacitors Manufacturer Homepage: www.murata.com Voltage Rating DC: 50V Thickness (Maximum): 0.022" (0.55mm) Alternative Parts (Cross-Reference): C1005C0G1H3R9BT; C1005C0G1H3R9B; GCM1555C1H3R9BA16D; Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177572-GRM1555C1H3R9BA01D
Series: GRM
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 0402 (1005 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 3.9pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Size: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Categories: Capacitors
Manufacturer Homepage: www.murata.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.022" (0.55mm)
Alternative Parts (Cross-Reference): C1005C0G1H3R9BT; C1005C0G1H3R9B; GCM1555C1H3R9BA16D;
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Ceramic Capacitors - 490-6239-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6239-2-ND
Ceramic Capacitors 490-6239-2-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6239-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6239-6-ND
Ceramic Capacitors 490-6239-6-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6239-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6239-1-ND
Ceramic Capacitors 490-6239-1-ND
3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3.9pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
3.9PF 50V Capacitor
60-GRM1555C1H3R9BA01D
3.9PF 50V Capacitor 60-GRM1555C1H3R9BA01D
CAP CER 3.9PF 50V C0G/NP0 0402 Product overview: GRM1555C1H3R9BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H3R9BA01 D can be used for catalog matching and distributor lookup.

CAP CER 3.9PF 50V C0G/NP0 0402 Product overview: GRM1555C1H3R9BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.9PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H3R9BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H3R9BA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H3R9BA01D
Ceramic Capacitors GRM1555C1H3R9BA01D
CAP CER 3.9PF 50V C0G/NP0 0402

CAP CER 3.9PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 3.9Pf, 50V, C0G/np0, 0402; Capacitance Murata - 03AC2623 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.9Pf, 50V, C0G/np0, 0402; Capacitance Murata
03AC2623
Cap, 3.9Pf, 50V, C0G/np0, 0402; Capacitance Murata 03AC2623
CAP, 3.9PF, 50V, C0G/NP0, 0402; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 3.9PF, 50V, C0G/NP0, 0402; Capacitance:3.9pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 0.1pF; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1177572-GRM1555C1H3R9BA01D 490-6239-2-ND 490-6239-6-ND 60-GRM1555C1H3R9BA01D GRM1555C1H3R9BA01D 03AC2623
Product Name Ceramic Capacitors - GRM1555C1H3R9BA01D Ceramic Capacitors Ceramic Capacitors 3.9PF 50V Capacitor Ceramic Capacitors Cap, 3.9Pf, 50V, C0G/np0, 0402; Capacitance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF 3.90E-6 microF
WVDC 50 volts 50 volts 50 volts 50 volts 50 volts 50 volts
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 380LX151M400H042-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525009P10HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details