Murata Electronics Ceramic Capacitors GRM1555C1H3R0BA01J

Description
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-7756-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7756-6-ND
Ceramic Capacitors 490-7756-6-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7756-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7756-2-ND
Ceramic Capacitors 490-7756-2-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-7756-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-7756-1-ND
Ceramic Capacitors 490-7756-1-ND
3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

3pF ±0.1pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H3R0BA01J - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H3R0BA01J
Ceramic Capacitors GRM1555C1H3R0BA01J
CAP CER 3PF 50V C0G/NP0 0402

CAP CER 3PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-7756-6-ND 490-7756-2-ND GRM1555C1H3R0BA01J
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Ceramic Capacitors - C0805C220J1GACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details