Murata Electronics Ceramic Capacitors GRM1555C1H391GA01D

Description
390pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
390pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8203-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8203-2-ND
Ceramic Capacitors 490-8203-2-ND
390pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8203-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8203-1-ND
Ceramic Capacitors 490-8203-1-ND
390pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8203-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8203-6-ND
Ceramic Capacitors 490-8203-6-ND
390pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5056 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5056
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5056
CAP, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1602 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
03AJ1602
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 03AJ1602
CAP, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 490-8203-2-ND 490-8203-6-ND 92AH5056
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0504B103K500YTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C142T050AA1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1400 microF
View Details
4 suppliers