Murata Electronics MLCCs - Multilayer Ceramic Capacitors GRM1555C1H391FA01D

Description
Murata GRM1555C1H391FA01D
Request a Quote Datasheet
Description
Murata GRM1555C1H391FA01D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 2477959P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477959P
MLCCs - Multilayer Ceramic Capacitors 2477959P
Murata GRM1555C1H391FA01D

Murata GRM1555C1H391FA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477959 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477959
MLCCs - Multilayer Ceramic Capacitors 2477959
Murata GRM1555C1H391FA01D

Murata GRM1555C1H391FA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477958 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477958
MLCCs - Multilayer Ceramic Capacitors 2477958
Murata GRM1555C1H391FA01D

Murata GRM1555C1H391FA01D

Supplier's Site
Capacitors - Ceramic Capacitors - 1358342-GRM1555C1H391FA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1358342-GRM1555C1H391FA01D
Capacitors - Ceramic Capacitors 1358342-GRM1555C1H391FA01D
Win Source Part Number: 1358342-GRM1555C1H39 1FA01D Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: GRM Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: GRM1555C1H Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 390 pF Tolerance: ±1% Voltage - Rated: 50V Applications: General Purpose Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm)

Win Source Part Number: 1358342-GRM1555C1H391FA01D
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: GRM
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: GRM1555C1H
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 390 pF
Tolerance: ±1%
Voltage - Rated: 50V
Applications: General Purpose
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)

Buy Now Datasheet
Ceramic Capacitors - 490-8202-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8202-2-ND
Ceramic Capacitors 490-8202-2-ND
390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8202-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8202-1-ND
Ceramic Capacitors 490-8202-1-ND
390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8202-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8202-6-ND
Ceramic Capacitors 490-8202-6-ND
390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

390pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
390PF 50V Capacitor
60-GRM1555C1H391FA01D
390PF 50V Capacitor 60-GRM1555C1H391FA01D
CAP CER 390PF 50V C0G/NP0 0402 Product overview: GRM1555C1H391FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H391FA01 D can be used for catalog matching and distributor lookup.

CAP CER 390PF 50V C0G/NP0 0402 Product overview: GRM1555C1H391FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 390PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H391FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H391FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H391FA01D
Ceramic Capacitors GRM1555C1H391FA01D
CAP CER 390PF 50V C0G/NP0 0402

CAP CER 390PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5055 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5055
Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5055
CAP, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 390PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 390Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata - 38AC1212 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 390Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata
38AC1212
Cap, 390Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata 38AC1212
CAP, 390PF, 50V, 1%, C0G/NP0, 0402; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 390PF, 50V, 1%, C0G/NP0, 0402; Capacitance:390pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 1%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2477959P 1358342-GRM1555C1H391FA01D 490-8202-2-ND 490-8202-6-ND 60-GRM1555C1H391FA01D GRM1555C1H391FA01D 92AH5055 38AC1212
Product Name MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors 390PF 50V Capacitor Ceramic Capacitors Cap, 390Pf, 50V, Mlcc, 0402 Rohs Compliant Murata Cap, 390Pf, 50V, 1%, C0G/np0, 0402; Capacitance Murata
Technology Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Start, Motor Run Capacitors (AC) - 124MABA01KGL-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Metallized Polyester Film Capacitor(Dipped) - W22(CL21X series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1761-P02BNL820Z5STTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers