Murata Electronics Ceramic Capacitors - GRM1555C1H360GA01D GRM1555C1H360GA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919747-GRM1555C1H360 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11389-6, GRM1555C1H360GA01D-N D, 490-11389-2, 490-11389-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919747-GRM1555C1H360 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11389-6, GRM1555C1H360GA01D-N D, 490-11389-2, 490-11389-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H360GA01D - 919747-GRM1555C1H360GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H360GA01D
919747-GRM1555C1H360GA01D
Ceramic Capacitors - GRM1555C1H360GA01D 919747-GRM1555C1H360GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919747-GRM1555C1H360 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-11389-6, GRM1555C1H360GA01D-N D, 490-11389-2, 490-11389-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 919747-GRM1555C1H360GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-11389-6, GRM1555C1H360GA01D-ND, 490-11389-2, 490-11389-1

Buy Now Datasheet
Ceramic Capacitors - 490-11389-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11389-2-ND
Ceramic Capacitors 490-11389-2-ND
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11389-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11389-1-ND
Ceramic Capacitors 490-11389-1-ND
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-11389-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-11389-6-ND
Ceramic Capacitors 490-11389-6-ND
36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

36pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
36PF 50V Capacitor
60-GRM1555C1H360GA01D
36PF 50V Capacitor 60-GRM1555C1H360GA01D
CAP CER 36PF 50V C0G/NP0 0402 Product overview: GRM1555C1H360GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H360GA01 D can be used for catalog matching and distributor lookup.

CAP CER 36PF 50V C0G/NP0 0402 Product overview: GRM1555C1H360GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 36PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H360GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 919747-GRM1555C1H360GA01D 490-11389-2-ND 490-11389-6-ND 60-GRM1555C1H360GA01D
Product Name Ceramic Capacitors - GRM1555C1H360GA01D Ceramic Capacitors Ceramic Capacitors 36PF 50V Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1763-0402RN560F250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details