Murata Electronics Ceramic Capacitors GRM1555C1H331FA01D

Description
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6233-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6233-6-ND
Ceramic Capacitors 490-6233-6-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6233-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6233-1-ND
Ceramic Capacitors 490-6233-1-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6233-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6233-2-ND
Ceramic Capacitors 490-6233-2-ND
330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2477955 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477955
MLCCs - Multilayer Ceramic Capacitors 2477955
Murata GRM1555C1H331FA01D

Murata GRM1555C1H331FA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477956 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477956
MLCCs - Multilayer Ceramic Capacitors 2477956
Murata GRM1555C1H331FA01D

Murata GRM1555C1H331FA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2477956P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2477956P
MLCCs - Multilayer Ceramic Capacitors 2477956P
Murata GRM1555C1H331FA01D

Murata GRM1555C1H331FA01D

Supplier's Site
Ceramic Capacitors - GRM1555C1H331FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H331FA01D
Ceramic Capacitors GRM1555C1H331FA01D
CAP CER 330PF 50V C0G/NP0 0402

CAP CER 330PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Cap, 330Pf, 50V, 1%, C0G/np0, 0402 Rohs Compliant Murata - 38AC1210 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, 1%, C0G/np0, 0402 Rohs Compliant Murata
38AC1210
Cap, 330Pf, 50V, 1%, C0G/np0, 0402 Rohs Compliant Murata 38AC1210
CAP, 330PF, 50V, 1%, C0G/NP0, 0402 ROHS COMPLIANT: YES

CAP, 330PF, 50V, 1%, C0G/NP0, 0402 ROHS COMPLIANT: YES

Supplier's Site
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5054 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5054
Cap, 330Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5054
CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 330PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6233-6-ND 490-6233-1-ND 2477955 GRM1555C1H331FA01D 38AC1210
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Cap, 330Pf, 50V, 1%, C0G/np0, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Capacitors - 1833418 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-416-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 540000 microF
View Details
Ceramic Capacitors - C11AH1R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details