Murata Electronics 2.2PF 50V Capacitor GRM1555C1H2R2WA01D

Description
CAP CER 2.2PF 50V C0G/NP0 0402 Product overview: GRM1555C1H2R2WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H2R2WA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 2.2PF 50V C0G/NP0 0402 Product overview: GRM1555C1H2R2WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H2R2WA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.2PF 50V Capacitor
60-GRM1555C1H2R2WA01D
2.2PF 50V Capacitor 60-GRM1555C1H2R2WA01D
CAP CER 2.2PF 50V C0G/NP0 0402 Product overview: GRM1555C1H2R2WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H2R2WA01 D can be used for catalog matching and distributor lookup.

CAP CER 2.2PF 50V C0G/NP0 0402 Product overview: GRM1555C1H2R2WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H2R2WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-8194-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8194-6-ND
Ceramic Capacitors 490-8194-6-ND
2.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8194-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8194-1-ND
Ceramic Capacitors 490-8194-1-ND
2.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8194-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8194-2-ND
Ceramic Capacitors 490-8194-2-ND
2.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.2pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1061028-GRM1555C1H2R2WA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1061028-GRM1555C1H2R2WA01D
Capacitors - Ceramic Capacitors 1061028-GRM1555C1H2R2WA01D
Win Source Part Number: 1061028-GRM1555C1H2R 2WA01D Category: Capacitors>Ceramic Capacitors Series: GRM Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Capacitance: 2.2 pF Tolerance: ±0.05pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Mounting Type: Surface Mount, MLCC Package / Case: 0402 (1005 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): C0402C229C5GACTU; CC0402CRNPO9BN2R2; GJM1555C1H2R2CB01D; CBR04C229C5GAC; CC0402BRNPO9BN2R2; CGA2B2C0G1H2R2C050BA ; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: Murata Electronics Other Names: 490-8194-6,GRM1555C1 H2R2WA01D-ND,490-819 4-2,490-8194-1 Base Product Number: GRM1555C1H Product Status: Not For New Designs

Win Source Part Number: 1061028-GRM1555C1H2R2WA01D
Category: Capacitors>Ceramic Capacitors
Series: GRM
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Capacitance: 2.2 pF
Tolerance: ±0.05pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0402 (1005 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): C0402C229C5GACTU; CC0402CRNPO9BN2R2; GJM1555C1H2R2CB01D; CBR04C229C5GAC; CC0402BRNPO9BN2R2; CGA2B2C0G1H2R2C050BA;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: Murata Electronics
Other Names: 490-8194-6,GRM1555C1H2R2WA01D-ND,490-8194-2,490-8194-1
Base Product Number: GRM1555C1H
Product Status: Not For New Designs

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H2R2WA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H2R2WA01D
Ceramic Capacitors GRM1555C1H2R2WA01D
CAP CER 2.2PF 50V C0G/NP0 0402

CAP CER 2.2PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H2R2WA01D 490-8194-6-ND 490-8194-1-ND 1061028-GRM1555C1H2R2WA01D GRM1555C1H2R2WA01D
Product Name 2.2PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.20E-6 microF 2.20E-6 microF 2.20E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Film Capacitors - 1908696P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details