Murata Electronics Ceramic Capacitors GRM1555C1H2R1WA01D

Description
2.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H2R1WA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1555C1H2R1WA01D-ND
Ceramic Capacitors GRM1555C1H2R1WA01D-ND
2.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

2.1pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H2R1WA01D - 919745-GRM1555C1H2R1WA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H2R1WA01D
919745-GRM1555C1H2R1WA01D
Ceramic Capacitors - GRM1555C1H2R1WA01D 919745-GRM1555C1H2R1WA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919745-GRM1555C1H2R1 WA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 2.1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919745-GRM1555C1H2R1WA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 2.1 pF ±0.05pF 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
2.1PF 50V Capacitor
60-GRM1555C1H2R1WA01D
2.1PF 50V Capacitor 60-GRM1555C1H2R1WA01D
CAP CER 2.1PF 50V C0G/NP0 0402 Product overview: GRM1555C1H2R1WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H2R1WA01 D can be used for catalog matching and distributor lookup.

CAP CER 2.1PF 50V C0G/NP0 0402 Product overview: GRM1555C1H2R1WA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.1PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H2R1WA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors GRM1555C1H2R1WA01D
CAP CER 2.1PF 50V C0G/NP0 0402

CAP CER 2.1PF 50V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number GRM1555C1H2R1WA01D-ND 919745-GRM1555C1H2R1WA01D 60-GRM1555C1H2R1WA01D GRM1555C1H2R1WA01D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM1555C1H2R1WA01D 2.1PF 50V Capacitor Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701127 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details