Murata Electronics 270PF 50V Capacitor GRM1555C1H271JA01D

Description
CAP CER 270PF 50V C0G/NP0 0402 Product overview: GRM1555C1H271JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H271JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 270PF 50V C0G/NP0 0402 Product overview: GRM1555C1H271JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H271JA01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
270PF 50V Capacitor
60-GRM1555C1H271JA01D
270PF 50V Capacitor 60-GRM1555C1H271JA01D
CAP CER 270PF 50V C0G/NP0 0402 Product overview: GRM1555C1H271JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H271JA01 D can be used for catalog matching and distributor lookup.

CAP CER 270PF 50V C0G/NP0 0402 Product overview: GRM1555C1H271JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H271JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1294-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1294-6-ND
Ceramic Capacitors 490-1294-6-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1294-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1294-2-ND
Ceramic Capacitors 490-1294-2-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-1294-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1294-1-ND
Ceramic Capacitors 490-1294-1-ND
270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

270pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Multilayer Ceramic Capacitor, Grm Series, 270 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5218 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 270 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5218
Multilayer Ceramic Capacitor, Grm Series, 270 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5218
Multilayer Ceramic Capacitor, GRM Series, 270 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 270 pF, 5%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H271JA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H271JA01D
Ceramic Capacitors GRM1555C1H271JA01D
CAP CER 270PF 50V C0G/NP0 0402

CAP CER 270PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H271JA01D 490-1294-6-ND 490-1294-2-ND 45Y5218 GRM1555C1H271JA01D
Product Name 270PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 270 Pf, 5%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 2.70E-4 microF 2.70E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSM-200-15X15X6-G-221-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701292 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details