Murata Electronics Ceramic Capacitors - GRM1555C1H1R8CZ01D GRM1555C1H1R8CZ01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 731038-GRM1555C1H1R8 CZ01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1.8pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 731038-GRM1555C1H1R8 CZ01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1.8pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H1R8CZ01D - 731038-GRM1555C1H1R8CZ01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H1R8CZ01D
731038-GRM1555C1H1R8CZ01D
Ceramic Capacitors - GRM1555C1H1R8CZ01D 731038-GRM1555C1H1R8CZ01D
Manufacturer: Murata Electronics North America Win Source Part Number: 731038-GRM1555C1H1R8 CZ01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 1.8pF Tolerance: ±0.25pF Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 731038-GRM1555C1H1R8CZ01D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 1.8pF
Tolerance: ±0.25pF
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Singapore, Singapore
1.8PF 50V Capacitor
60-GRM1555C1H1R8CZ01D
1.8PF 50V Capacitor 60-GRM1555C1H1R8CZ01D
CAP CER 1.8PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R8CZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R8CZ01 D can be used for catalog matching and distributor lookup.

CAP CER 1.8PF 50V C0G/NP0 0402 Product overview: GRM1555C1H1R8CZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.8PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H1R8CZ01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H1R8CZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H1R8CZ01D
Ceramic Capacitors GRM1555C1H1R8CZ01D
CAP CER 1.8PF 50V C0G/NP0 0402

CAP CER 1.8PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 731038-GRM1555C1H1R8CZ01D 60-GRM1555C1H1R8CZ01D GRM1555C1H1R8CZ01D
Product Name Ceramic Capacitors - GRM1555C1H1R8CZ01D 1.8PF 50V Capacitor Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 1.80E-6 microF 1.80E-6 microF 1.80E-6 microF
WVDC 50 volts 50 volts 50 volts
WVAC 50 volts 50 volts 50 volts
Packing Method Tape Reel; Reel Cut Tape (CT)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1943383 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details