Murata Electronics 15PF 50V Capacitor GRM1555C1H150JZ01D

Description
CAP CER 15PF 50V C0G/NP0 0402 Product overview: GRM1555C1H150JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H150JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP CER 15PF 50V C0G/NP0 0402 Product overview: GRM1555C1H150JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H150JZ01 D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15PF 50V Capacitor
60-GRM1555C1H150JZ01D
15PF 50V Capacitor 60-GRM1555C1H150JZ01D
CAP CER 15PF 50V C0G/NP0 0402 Product overview: GRM1555C1H150JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H150JZ01 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V C0G/NP0 0402 Product overview: GRM1555C1H150JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H150JZ01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-1280-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-1280-2-ND
Ceramic Capacitors 490-1280-2-ND
15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H150JZ01D - 731036-GRM1555C1H150JZ01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H150JZ01D
731036-GRM1555C1H150JZ01D
Ceramic Capacitors - GRM1555C1H150JZ01D 731036-GRM1555C1H150JZ01D
Manufacturer: Murata Electronics North America Win Source Part Number: 731036-GRM1555C1H150 JZ01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 15pF Tolerance: ±5% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Status: Obsolete Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 731036-GRM1555C1H150JZ01D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 15pF
Tolerance: ±5%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Status: Obsolete
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Ceramic Capacitors - GRM1555C1H150JZ01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H150JZ01D
Ceramic Capacitors GRM1555C1H150JZ01D
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 60-GRM1555C1H150JZ01D 490-1280-2-ND 731036-GRM1555C1H150JZ01D GRM1555C1H150JZ01D
Product Name 15PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors - GRM1555C1H150JZ01D Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.50E-5 microF 1.50E-5 microF 1.50E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPA152KD37 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P80DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers