Murata Power Solutions Ceramic Capacitors GRM1555C1H150GA01D

Description
15pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
15pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6201-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6201-2-ND
Ceramic Capacitors 490-6201-2-ND
15pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6201-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6201-1-ND
Ceramic Capacitors 490-6201-1-ND
15pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6201-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6201-6-ND
Ceramic Capacitors 490-6201-6-ND
15pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

15pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Electronic Surplus - GRM1555C1H150GA01D - 1177568-GRM1555C1H150GA01D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - GRM1555C1H150GA01D
1177568-GRM1555C1H150GA01D
Electronic Surplus - GRM1555C1H150GA01D 1177568-GRM1555C1H150GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1177568-GRM1555C1H15 0GA01D Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 15pF Tolerance: ±2% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.murata.com Manufacturer Package: 0402 (1005 Metric) Thickness (Maximum): 0.022" (0.55mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Manufacturer: Murata Electronics North America
Win Source Part Number: 1177568-GRM1555C1H150GA01D
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 15pF
Tolerance: ±2%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.murata.com
Manufacturer Package: 0402 (1005 Metric)
Thickness (Maximum): 0.022" (0.55mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)

Buy Now
Singapore, Singapore
15PF 50V Capacitor
60-GRM1555C1H150GA01D
15PF 50V Capacitor 60-GRM1555C1H150GA01D
CAP CER 15PF 50V C0G/NP0 0402 Product overview: GRM1555C1H150GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H150GA01 D can be used for catalog matching and distributor lookup.

CAP CER 15PF 50V C0G/NP0 0402 Product overview: GRM1555C1H150GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H150GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 15pF 50volts C0G 2% - 535-GRM1555C1H150GA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 15pF 50volts C0G 2%
535-GRM1555C1H150GA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 15pF 50volts C0G 2% 535-GRM1555C1H150GA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 15pF 50volts C0G 2%

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 15pF 50volts C0G 2%

Supplier's Site
Ceramic Capacitors - GRM1555C1H150GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H150GA01D
Ceramic Capacitors GRM1555C1H150GA01D
CAP CER 15PF 50V C0G/NP0 0402

CAP CER 15PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6201-2-ND 490-6201-6-ND 1177568-GRM1555C1H150GA01D 60-GRM1555C1H150GA01D 535-GRM1555C1H150GA01D GRM1555C1H150GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Electronic Surplus - GRM1555C1H150GA01D 15PF 50V Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 15pF 50volts C0G 2% Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition C0G Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 337SVL6R3MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details