Murata Power Solutions Ceramic Capacitors - GRM1555C1H102GA01D GRM1555C1H102GA01D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919741-GRM1555C1H102 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM1555C1H102GA01D-N D, 490-8181-6, 490-8181-1, 490-8181-2
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 919741-GRM1555C1H102 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM1555C1H102GA01D-N D, 490-8181-6, 490-8181-1, 490-8181-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1H102GA01D - 919741-GRM1555C1H102GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H102GA01D
919741-GRM1555C1H102GA01D
Ceramic Capacitors - GRM1555C1H102GA01D 919741-GRM1555C1H102GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919741-GRM1555C1H102 GA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Family Name: GRM1555C1H Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 22 Weeks HTSUS: 8532.24.0020 Other Part Number: GRM1555C1H102GA01D-N D, 490-8181-6, 490-8181-1, 490-8181-2

Manufacturer: Murata Electronics North America
Win Source Part Number: 919741-GRM1555C1H102GA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Family Name: GRM1555C1H
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 22 Weeks
HTSUS: 8532.24.0020
Other Part Number: GRM1555C1H102GA01D-ND, 490-8181-6, 490-8181-1, 490-8181-2

Buy Now Datasheet
Ceramic Capacitors - 490-8181-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8181-1-ND
Ceramic Capacitors 490-8181-1-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8181-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8181-2-ND
Ceramic Capacitors 490-8181-2-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8181-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8181-6-ND
Ceramic Capacitors 490-8181-6-ND
1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8467268 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467268
MLCCs - Multilayer Ceramic Capacitors 8467268
Murata GRM1555C1H102GA01D

Murata GRM1555C1H102GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8467268P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8467268P
MLCCs - Multilayer Ceramic Capacitors 8467268P
Murata GRM1555C1H102GA01D

Murata GRM1555C1H102GA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1706164 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1706164
MLCCs - Multilayer Ceramic Capacitors 1706164
Murata GRM1555C1H102GA01D

Murata GRM1555C1H102GA01D

Supplier's Site
Singapore, Singapore
1000PF 50V Capacitor
60-GRM1555C1H102GA01D
1000PF 50V Capacitor 60-GRM1555C1H102GA01D
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRM1555C1H102GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H102GA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRM1555C1H102GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H102GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 2%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5214 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 2%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5214
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 2%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5214
Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 2%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 2%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 1000Pf, 50V, 2%, C0G/np0, 0402; Capacitance Murata - 03AC2608 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, 2%, C0G/np0, 0402; Capacitance Murata
03AC2608
Cap, 1000Pf, 50V, 2%, C0G/np0, 0402; Capacitance Murata 03AC2608
CAP, 1000PF, 50V, 2%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, 1000PF, 50V, 2%, C0G/NP0, 0402; Capacitance:1000pF; Voltage Rating:50V; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H102GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H102GA01D
Ceramic Capacitors GRM1555C1H102GA01D
CAP CER 1000PF 50V C0G/NP0 0402

CAP CER 1000PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 919741-GRM1555C1H102GA01D 490-8181-1-ND 490-8181-6-ND 8467268 8467268P 60-GRM1555C1H102GA01D 45Y5214 03AC2608 GRM1555C1H102GA01D
Product Name Ceramic Capacitors - GRM1555C1H102GA01D Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1000PF 50V Capacitor Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 2%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata Cap, 1000Pf, 50V, 2%, C0G/np0, 0402; Capacitance Murata Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-0603F0160180JCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details