Murata Power Solutions Capacitors - Ceramic Capacitors GRM1555C1H102FA01D

Description
Manufacturer: Murata Electronics Win Source Part Number: 1328556-GRM1555C1H10 2FA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM1555C1H102FA01D-N D,490-6189-2,490-618 9-1,490-6189-6 Base Product Number: GRM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1328556-GRM1555C1H10 2FA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM1555C1H102FA01D-N D,490-6189-2,490-618 9-1,490-6189-6 Base Product Number: GRM1555C1H RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1328556-GRM1555C1H102FA01D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1328556-GRM1555C1H102FA01D
Capacitors - Ceramic Capacitors 1328556-GRM1555C1H102FA01D
Manufacturer: Murata Electronics Win Source Part Number: 1328556-GRM1555C1H10 2FA01D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Applications: General Purpose Standard Package: 10,000 Mounting: Surface Mount, MLCC Capacitance: 1000 pF Tolerance: ±1% Voltage - Rated: 50V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: GRM1555C1H102FA01D-N D,490-6189-2,490-618 9-1,490-6189-6 Base Product Number: GRM1555C1H RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1328556-GRM1555C1H102FA01D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Applications: General Purpose
Standard Package: 10,000
Mounting: Surface Mount, MLCC
Capacitance: 1000 pF
Tolerance: ±1%
Voltage - Rated: 50V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: GRM1555C1H102FA01D-ND,490-6189-2,490-6189-1,490-6189-6
Base Product Number: GRM1555C1H
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 8145476P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8145476P
MLCCs - Multilayer Ceramic Capacitors 8145476P
Murata GRM1555C1H102FA01D

Murata GRM1555C1H102FA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 8145476 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
8145476
MLCCs - Multilayer Ceramic Capacitors 8145476
Murata GRM1555C1H102FA01D

Murata GRM1555C1H102FA01D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1705905 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1705905
MLCCs - Multilayer Ceramic Capacitors 1705905
Murata GRM1555C1H102FA01D

Murata GRM1555C1H102FA01D

Supplier's Site
Singapore, Singapore
1000PF 50V Capacitor
60-GRM1555C1H102FA01D
1000PF 50V Capacitor 60-GRM1555C1H102FA01D
CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRM1555C1H102FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H102FA01 D can be used for catalog matching and distributor lookup.

CAP CER 1000PF 50V C0G/NP0 0402 Product overview: GRM1555C1H102FA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H102FA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 490-6189-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6189-2-ND
Ceramic Capacitors 490-6189-2-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6189-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6189-6-ND
Ceramic Capacitors 490-6189-6-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6189-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6189-1-ND
Ceramic Capacitors 490-6189-1-ND
1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1000pF ±1% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H102FA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H102FA01D
Ceramic Capacitors GRM1555C1H102FA01D
CAP CER 1000PF 50V C0G/NP0 0402

CAP CER 1000PF 50V C0G/NP0 0402

Supplier's Site Datasheet
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata - 45Y5213 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata
45Y5213
Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata 45Y5213
Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, GRM Series, 1000 pF, 1%, C0G / NP0, 50 V, 0402 [1005 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata - 92AH5051 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
92AH5051
Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata 92AH5051
CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1000PF, 50V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1328556-GRM1555C1H102FA01D 8145476P 8145476 60-GRM1555C1H102FA01D 490-6189-2-ND 490-6189-6-ND GRM1555C1H102FA01D 45Y5213 92AH5051
Product Name Capacitors - Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors 1000PF 50V Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Multilayer Ceramic Capacitor, Grm Series, 1000 Pf, 1%, C0G / Np0, 50 V, 0402 [1005 Metric] Rohs Compliant Murata Cap, 1000Pf, 50V, Mlcc, 0402 Rohs Compliant Murata
RoHS Compliant Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; C0G Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 1 (+/- %) 1 (+/- %) 1 (+/- %) 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Film Capacitors - 1833301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Purpose
View Details