Murata Power Solutions Ceramic Capacitors GRM1555C1H101GA01D

Description
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-6188-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6188-2-ND
Ceramic Capacitors 490-6188-2-ND
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6188-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6188-1-ND
Ceramic Capacitors 490-6188-1-ND
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-6188-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-6188-6-ND
Ceramic Capacitors 490-6188-6-ND
100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

100pF ±2% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1H101GA01D - 1041376-GRM1555C1H101GA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1H101GA01D
1041376-GRM1555C1H101GA01D
Ceramic Capacitors - GRM1555C1H101GA01D 1041376-GRM1555C1H101GA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 1041376-GRM1555C1H10 1GA01D Packaging: Reel - TR Voltage Rating: 50V Applications: General Purpose Mounting: Surface Mount, MLCC Capacitance: 100pF Tolerance: ±2% Temperature Coefficient: C0G, NP0 Thickness (Max): 0.022" (0.55mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 1041376-GRM1555C1H101GA01D
Packaging: Reel - TR
Voltage Rating: 50V
Applications: General Purpose
Mounting: Surface Mount, MLCC
Capacitance: 100pF
Tolerance: ±2%
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.022" (0.55mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
100PF 50V Capacitor
60-GRM1555C1H101GA01D
100PF 50V Capacitor 60-GRM1555C1H101GA01D
CAP CER 100PF 50V C0G/NP0 0402 Product overview: GRM1555C1H101GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H101GA01 D can be used for catalog matching and distributor lookup.

CAP CER 100PF 50V C0G/NP0 0402 Product overview: GRM1555C1H101GA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100PF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100PF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1H101GA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, C0G, 100Pf, 50V, 0402; Ceramic Capacitor Case Murata - 38AC1204 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 100Pf, 50V, 0402; Ceramic Capacitor Case Murata
38AC1204
Cap, Mlcc, C0G, 100Pf, 50V, 0402; Ceramic Capacitor Case Murata 38AC1204
CAP, MLCC, C0G, 100PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

CAP, MLCC, C0G, 100PF, 50V, 0402; Ceramic Capacitor Case:0402 [1005 Metric]; Capacitance:100pF; Voltage Rating:50V; Capacitance Tolerance:± 2%; Dielectric Characteristic:C0G / NP0; Product Range:GRM Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1H101GA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1H101GA01D
Ceramic Capacitors GRM1555C1H101GA01D
CAP CER 100PF 50V C0G/NP0 0402

CAP CER 100PF 50V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-6188-2-ND 490-6188-6-ND 1041376-GRM1555C1H101GA01D 60-GRM1555C1H101GA01D 38AC1204 GRM1555C1H101GA01D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM1555C1H101GA01D 100PF 50V Capacitor Cap, Mlcc, C0G, 100Pf, 50V, 0402; Ceramic Capacitor Case Murata Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 106NPS035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100391FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details