Murata Electronics Ceramic Capacitors GRM1555C1ER90BA01D

Description
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1ER90BA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1555C1ER90BA01D-ND
Ceramic Capacitors GRM1555C1ER90BA01D-ND
0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

0.9pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM1555C1ER90BA01D - 919739-GRM1555C1ER90BA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1ER90BA01D
919739-GRM1555C1ER90BA01D
Ceramic Capacitors - GRM1555C1ER90BA01D 919739-GRM1555C1ER90BA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919739-GRM1555C1ER90 BA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: 0.9 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020

Manufacturer: Murata Electronics North America
Win Source Part Number: 919739-GRM1555C1ER90BA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: 0.9 pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1555C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020

Buy Now Datasheet
Singapore, Singapore
0.9PF 25V Capacitor
60-GRM1555C1ER90BA01D
0.9PF 25V Capacitor 60-GRM1555C1ER90BA01D
CAP CER 0.9PF 25V C0G/NP0 0402 Product overview: GRM1555C1ER90BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1ER90BA01 D can be used for catalog matching and distributor lookup.

CAP CER 0.9PF 25V C0G/NP0 0402 Product overview: GRM1555C1ER90BA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.9PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.9PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1ER90BA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 0.90pF 25volts C0G +/-0.1pF - 535-GRM1555C1ER90BA01D - Utmel Electronic Limited
Hong Kong, China
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 0.90pF 25volts C0G +/-0.1pF
535-GRM1555C1ER90BA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 0.90pF 25volts C0G +/-0.1pF 535-GRM1555C1ER90BA01D
Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 0.90pF 25volts C0G +/-0.1pF

Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 0.90pF 25volts C0G +/-0.1pF

Supplier's Site
Capacitors - Ceramic Capacitors GRM1555C1ER90BA01D
CAP CER 0.9PF 25V C0G/NP0 0402

CAP CER 0.9PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number GRM1555C1ER90BA01D-ND 919739-GRM1555C1ER90BA01D 60-GRM1555C1ER90BA01D 535-GRM1555C1ER90BA01D GRM1555C1ER90BA01D
Product Name Ceramic Capacitors Ceramic Capacitors - GRM1555C1ER90BA01D 0.9PF 25V Capacitor Multilayer Ceramic Capacitors MLCC - SMD/SMT 0402 0.90pF 25volts C0G +/-0.1pF Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition C0G
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL025MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525008P20BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details