Murata Electronics Ceramic Capacitors GRM1555C1E8R6DA01D

Description
8.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
8.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1555C1E8R6DA01D-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
GRM1555C1E8R6DA01D-ND
Ceramic Capacitors GRM1555C1E8R6DA01D-ND
8.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

8.6pF ±0.5pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C1E8R6DA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C1E8R6DA01D
Capacitors - Ceramic Capacitors GRM1555C1E8R6DA01D
CAP CER 8.6PF 25V C0G/NP0 0402

CAP CER 8.6PF 25V C0G/NP0 0402

Supplier's Site
Ceramic Capacitors - GRM1555C1E8R6DA01D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM1555C1E8R6DA01D
Ceramic Capacitors GRM1555C1E8R6DA01D
CAP CER 8.6PF 25V C0G/NP0 0402

CAP CER 8.6PF 25V C0G/NP0 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number GRM1555C1E8R6DA01D-ND GRM1555C1E8R6DA01D GRM1555C1E8R6DA01D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Ceramic Capacitors - C11AH8R2C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details