Murata Electronics Ceramic Capacitors GRM1555C1E331JA01D

Description
330pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet
Description
330pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-8176-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8176-6-ND
Ceramic Capacitors 490-8176-6-ND
330pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8176-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8176-1-ND
Ceramic Capacitors 490-8176-1-ND
330pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-8176-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-8176-2-ND
Ceramic Capacitors 490-8176-2-ND
330pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

330pF ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Singapore, Singapore
330PF 25V Capacitor
60-GRM1555C1E331JA01D
330PF 25V Capacitor 60-GRM1555C1E331JA01D
CAP CER 330PF 25V C0G/NP0 0402 Product overview: GRM1555C1E331JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E331JA01 D can be used for catalog matching and distributor lookup.

CAP CER 330PF 25V C0G/NP0 0402 Product overview: GRM1555C1E331JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330PF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330PF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1555C1E331JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1555C1E331JA01D - 919737-GRM1555C1E331JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1555C1E331JA01D
919737-GRM1555C1E331JA01D
Ceramic Capacitors - GRM1555C1E331JA01D 919737-GRM1555C1E331JA01D
Manufacturer: Murata Electronics North America Win Source Part Number: 919737-GRM1555C1E331 JA01D Series: GRM Operating Temperature Range: -55°C ~ 125°C Features: ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric) Package: Reel - TR Package: 0402 (1005 Metric) Mounting: Surface Mount, MLCC Part Status: Not For New Designs Family Name: GRM1555C1E Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-8176-6, 490-8176-1, 490-8176-2, GRM1555C1E331JA01D-N D

Manufacturer: Murata Electronics North America
Win Source Part Number: 919737-GRM1555C1E331JA01D
Series: GRM
Operating Temperature Range: -55°C ~ 125°C
Features: ±5% 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
Package: Reel - TR
Package: 0402 (1005 Metric)
Mounting: Surface Mount, MLCC
Part Status: Not For New Designs
Family Name: GRM1555C1E
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-8176-6, 490-8176-1, 490-8176-2, GRM1555C1E331JA01D-ND

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-8176-6-ND 490-8176-1-ND 60-GRM1555C1E331JA01D 919737-GRM1555C1E331JA01D
Product Name Ceramic Capacitors Ceramic Capacitors 330PF 25V Capacitor Ceramic Capacitors - GRM1555C1E331JA01D
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - M22G220K2-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701044 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details