Murata Electronics Ceramic Capacitors GRM1555C1E1R6BA01D

Description
CAP CER 1.6PF 25V C0G/NP0 0402
Request a Quote Datasheet
Description
CAP CER 1.6PF 25V C0G/NP0 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1555C1E1R6BA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.6PF 25V C0G/NP0 0402

CAP CER 1.6PF 25V C0G/NP0 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1E1R6BA01DTR-ND - DigiKey
Thief River Falls, MN, United States
1.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

1.6pF ±0.1pF 25V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1555C1E1R6BA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 1.6PF 25V C0G/NP0 0402

CAP CER 1.6PF 25V C0G/NP0 0402

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GRM1555C1E1R6BA01D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM1555C1E1R6BA01D
Capacitors - Ceramic Capacitors GRM1555C1E1R6BA01D
CAP CER 1.6PF 25V C0G/NP0 0402

CAP CER 1.6PF 25V C0G/NP0 0402

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 490-GRM1555C1E1R6BA01DCT-ND 490-GRM1555C1E1R6BA01DDKR-ND GRM1555C1E1R6BA01D
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH025MFE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100680JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details