Murata Electronics Ceramic Capacitors GRM1552C1H471JA01D

Description
CAP CER 470PF 50V CH 0402
Request a Quote Datasheet
Description
CAP CER 470PF 50V CH 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM1552C1H471JA01DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V CH 0402

CAP CER 470PF 50V CH 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1552C1H471JA01DTR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V CH 0402

CAP CER 470PF 50V CH 0402

Buy Now Datasheet
Ceramic Capacitors - 490-GRM1552C1H471JA01DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 470PF 50V CH 0402

CAP CER 470PF 50V CH 0402

Buy Now Datasheet
Singapore, Singapore
SMD 470pF 50V Capacitor
60-GRM1552C1H471JA01D
SMD 470pF 50V Capacitor 60-GRM1552C1H471JA01D
Cap Ceramic 470pF 50V CH 5% Pad SMD 0402 125°C T/R Product overview: GRM1552C1H471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H471JA01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 470pF 50V CH 5% Pad SMD 0402 125°C T/R Product overview: GRM1552C1H471JA01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H471JA01D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM1552C1H471JA01D - 1121627-GRM1552C1H471JA01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1552C1H471JA01D
1121627-GRM1552C1H471JA01D
Ceramic Capacitors - GRM1552C1H471JA01D 1121627-GRM1552C1H471JA01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1121627-GRM1552C1H47 1JA01D Voltage Rating: 50 V Length: 1 mm Capacitance: 470 pF Tolerance: 5 % Temperature Coefficient: 60 ppm/°C Thickness: 500 µm Height: 500 µm Material: Ceramic Width: 500 µm Categories: Ceramic Capacitors Case / Package: 0402 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V Max Operating Temperature: 125 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1121627-GRM1552C1H471JA01D
Voltage Rating: 50 V
Length: 1 mm
Capacitance: 470 pF
Tolerance: 5 %
Temperature Coefficient: 60 ppm/°C
Thickness: 500 µm
Height: 500 µm
Material: Ceramic
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: 0402
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM1552C1H471JA01DCT-ND 490-GRM1552C1H471JA01DDKR-ND 60-GRM1552C1H471JA01D 1121627-GRM1552C1H471JA01D
Product Name Ceramic Capacitors Ceramic Capacitors SMD 470pF 50V Capacitor Ceramic Capacitors - GRM1552C1H471JA01D
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Ceramic Capacitors - 1608-05052500P200BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details