Murata Electronics Ceramic Capacitors - GRM1552C1H130JZ01D GRM1552C1H130JZ01D

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061023-GRM1552C1H13 0JZ01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 13 pF Tolerance: 5 % Thickness: 500 µm Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061023-GRM1552C1H13 0JZ01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 13 pF Tolerance: 5 % Thickness: 500 µm Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - GRM1552C1H130JZ01D - 1061023-GRM1552C1H130JZ01D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM1552C1H130JZ01D
1061023-GRM1552C1H130JZ01D
Ceramic Capacitors - GRM1552C1H130JZ01D 1061023-GRM1552C1H130JZ01D
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1061023-GRM1552C1H13 0JZ01D Length: 1 mm Mounting: SMD (SMT) Capacitance: 13 pF Tolerance: 5 % Thickness: 500 µm Height: 500 µm Width: 500 µm Categories: Ceramic Capacitors Case / Package: Ceramic Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Lead Free: Yes RoHS: Compliant Min Operating Temperature: -55 °C Voltage Rating (DC): 50 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061023-GRM1552C1H130JZ01D
Length: 1 mm
Mounting: SMD (SMT)
Capacitance: 13 pF
Tolerance: 5 %
Thickness: 500 µm
Height: 500 µm
Width: 500 µm
Categories: Ceramic Capacitors
Case / Package: Ceramic
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
RoHS: Compliant
Min Operating Temperature: -55 °C
Voltage Rating (DC): 50 V

Buy Now
Singapore, Singapore
SMD 13pF 50V Capacitor
60-GRM1552C1H130JZ01D
SMD 13pF 50V Capacitor 60-GRM1552C1H130JZ01D
Cap Ceramic 13pF 50V CH 5% SMD 0402 125Ž T/R Product overview: GRM1552C1H130JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 13pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H130JZ01 D can be used for catalog matching and distributor lookup.

Cap Ceramic 13pF 50V CH 5% SMD 0402 125Ž T/R Product overview: GRM1552C1H130JZ01D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 13pF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 13pF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM1552C1H130JZ01D can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1061023-GRM1552C1H130JZ01D 60-GRM1552C1H130JZ01D
Product Name Ceramic Capacitors - GRM1552C1H130JZ01D SMD 13pF 50V Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.30E-5 microF 1.30E-5 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details