Murata Electronics Ceramic Capacitors GRM153R60J475ME15D

Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-13232-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13232-1-ND
Ceramic Capacitors 490-13232-1-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13232-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13232-2-ND
Ceramic Capacitors 490-13232-2-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-13232-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-13232-6-ND
Ceramic Capacitors 490-13232-6-ND
4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

4.7µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM153R60J475ME15D - 801617-GRM153R60J475ME15D - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - GRM153R60J475ME15D
801617-GRM153R60J475ME15D
Ceramic Capacitors - GRM153R60J475ME15D 801617-GRM153R60J475ME15D
Manufacturer: Murata Electronics Win Source Part Number: 801617-GRM153R60J475 ME15D Packaging: Reel Mounting Style: SMD Applications: Use For General Capacitance: 4.7μF Tolerance: ±20% Voltage - Rated: 6.3V Temperature Coefficient: X5R Temperature Range - Operating: -55°C ~ 85°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Thickness (Maximum): 0.013" (0.33mm) Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics
Win Source Part Number: 801617-GRM153R60J475ME15D
Packaging: Reel
Mounting Style: SMD
Applications: Use For General
Capacitance: 4.7μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Temperature Coefficient: X5R
Temperature Range - Operating: -55°C ~ 85°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Thickness (Maximum): 0.013" (0.33mm)
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
4.7UF 6.3V Capacitor
60-GRM153R60J475ME15D
4.7UF 6.3V Capacitor 60-GRM153R60J475ME15D
CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRM153R60J475ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM153R60J475ME15 D can be used for catalog matching and distributor lookup.

CAP CER 4.7UF 6.3V X5R 0402 Product overview: GRM153R60J475ME15D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4.7UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM153R60J475ME15D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 03AJ1559 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
03AJ1559
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 03AJ1559
CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4978 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4978
Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4978
CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 4.7UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM153R60J475ME15D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM153R60J475ME15D
6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

6.3V 4.7uF X5R ±20% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitors - GRM153R60J475ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM153R60J475ME15D
Ceramic Capacitors GRM153R60J475ME15D
CAP CER 4.7UF 6.3V X5R 0402

CAP CER 4.7UF 6.3V X5R 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-13232-1-ND 490-13232-6-ND 801617-GRM153R60J475ME15D 60-GRM153R60J475ME15D 03AJ1559 GRM153R60J475ME15D GRM153R60J475ME15D
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - GRM153R60J475ME15D 4.7UF 6.3V Capacitor Cap, 4.7Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL002MG19A - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details