0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
0.1µF ±10% 10V Ceramic Capacitor X5R 0402 (1005 Metric)
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 490-10008-2-ND | 490-10008-6-ND |
| Product Name | Ceramic Capacitors | Ceramic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | General Purpose | General Purpose |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition |
| Capacitance Range | 0.1000 microF | 0.1000 microF |