Murata Electronics Ceramic Capacitors GRM152R60J105ME15D

Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet
Description
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10006-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10006-1-ND
Ceramic Capacitors 490-10006-1-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10006-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10006-2-ND
Ceramic Capacitors 490-10006-2-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-10006-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10006-6-ND
Ceramic Capacitors 490-10006-6-ND
1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

1µF ±20% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)

Buy Now Datasheet
Ceramic Capacitors - GRM152R60J105ME15D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM152R60J105ME15D
Ceramic Capacitors GRM152R60J105ME15D
CAP CER 1UF 6.3V X5R 0402

CAP CER 1UF 6.3V X5R 0402

Supplier's Site Datasheet
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata - 92AH4974 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
92AH4974
Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata 92AH4974
CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

CAP, 1UF, 6.3V, MLCC, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-10006-1-ND 490-10006-6-ND GRM152R60J105ME15D 92AH4974
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Cap, 1Uf, 6.3V, Mlcc, 0402 Rohs Compliant Murata
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C413U050BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1726021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1171-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details