Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance (+ or -): 5%
Voltage - Rated: 15000V (15kV)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Applications: Motor Control
CAP CER 0.1UF 6.3V X5R 0402 Product overview: GRM152R60J104KE19D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 6.3V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM152R60J104KE19
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
0.1µF ±10% 6.3V Ceramic Capacitor X5R 0402 (1005 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 60-GRM152R60J104KE19D | 490-14871-2-ND | 490-14871-6-ND | |
| Product Name | Connectors,Interconnects | 0.1UF 6.3V Capacitor | Ceramic Capacitors | Ceramic Capacitors |
| Capacitance Range | 0.2200 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF |
| WVDC | 15000 volts | 6.3 volts | 6.3 volts | 6.3 volts |
| WVAC | 15000 volts | 6.3 volts | 6.3 volts | 6.3 volts |
| Packing Method | Bulk; Bulk | Tape & Reel (TR) | Tape Reel | Digi-Reel® |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Chip Capacitor |