Murata Electronics Ceramic Capacitors GRM152D70G104ME15D

Description
0.1µF ±20% 4V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.1µF ±20% 4V Ceramic Capacitor X7T 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-10002-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-10002-2-ND
Ceramic Capacitors 490-10002-2-ND
0.1µF ±20% 4V Ceramic Capacitor X7T 0402 (1005 Metric)

0.1µF ±20% 4V Ceramic Capacitor X7T 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM152D70G104ME15D
CAP CER 0.1UF 4V X7T 0402

CAP CER 0.1UF 4V X7T 0402

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 490-10002-2-ND GRM152D70G104ME15D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1253-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1701054 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details