Murata Electronics Ceramic Capacitors GRM152C80J224KE19D

Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet
Description
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-9999-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
490-9999-2-ND
Ceramic Capacitors 490-9999-2-ND
0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

0.22µF ±10% 6.3V Ceramic Capacitor X6S 0402 (1005 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors GRM152C80J224KE19D
CAP CER 0.22UF 6.3V X6S 0402

CAP CER 0.22UF 6.3V X6S 0402

Supplier's Site
Ceramic Capacitors - GRM152C80J224KE19D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM152C80J224KE19D
Ceramic Capacitors GRM152C80J224KE19D
CAP CER 0.22UF 6.3V X6S 0402

CAP CER 0.22UF 6.3V X6S 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 490-9999-2-ND GRM152C80J224KE19D GRM152C80J224KE19D
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose; General Purpose General Purpose
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M30U334M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1252-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details