Murata Electronics Ceramic Capacitors GRM033Z71C104KE14D

Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.1µF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033Z71C104KE14DTR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033Z71C104KE14DDKR-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033Z71C104KE14DCT-ND - DigiKey
Thief River Falls, MN, United States
0.1µF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

0.1µF ±10% 16V Ceramic Capacitor X7R 0201 (0603 Metric)

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 2763726 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763726
MLCCs - Multilayer Ceramic Capacitors 2763726
Murata GRM033Z71C104KE14D

Murata GRM033Z71C104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763727 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763727
MLCCs - Multilayer Ceramic Capacitors 2763727
Murata GRM033Z71C104KE14D

Murata GRM033Z71C104KE14D

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 2763727P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
2763727P
MLCCs - Multilayer Ceramic Capacitors 2763727P
Murata GRM033Z71C104KE14D

Murata GRM033Z71C104KE14D

Supplier's Site
Capacitors - Ceramic Capacitors - 1329530-GRM033Z71C104KE14D - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1329530-GRM033Z71C104KE14D
Capacitors - Ceramic Capacitors 1329530-GRM033Z71C104KE14D
Manufacturer: Murata Electronics Win Source Part Number: 1329530-GRM033Z71C10 4KE14D Category: Capacitors>Ceramic Capacitors Packaging: Reel - TR Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm) Applications: General Purpose Standard Package: 15,000 Mounting: Surface Mount, MLCC Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 16V Temperature Coefficient: X7R Thickness (Max): 0.013" (0.33mm) Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0201 (0603 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Other Part Number: 490-GRM033Z71C104KE1 4DDKR,490-GRM033Z71C 104KE14DCT,490-GRM03 3Z71C104KE14DTR RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1329530-GRM033Z71C104KE14D
Category: Capacitors>Ceramic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.024" L x 0.012" W (0.60mm x 0.30mm)
Applications: General Purpose
Standard Package: 15,000
Mounting: Surface Mount, MLCC
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 16V
Temperature Coefficient: X7R
Thickness (Max): 0.013" (0.33mm)
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0201 (0603 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Other Part Number: 490-GRM033Z71C104KE14DDKR,490-GRM033Z71C104KE14DCT,490-GRM033Z71C104KE14DTR
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
0.1UF 16V Capacitor
60-GRM033Z71C104KE14D
0.1UF 16V Capacitor 60-GRM033Z71C104KE14D
CAP CER 0.1UF 16V X7R 0201 Product overview: GRM033Z71C104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033Z71C104KE14 D can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 16V X7R 0201 Product overview: GRM033Z71C104KE14D from Murata Electronics is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 16V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GRM033Z71C104KE14D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - GRM033Z71C104KE14D - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GRM033Z71C104KE14D
Ceramic Capacitors GRM033Z71C104KE14D
CAP CER 0.1UF 16V X7R 0201

CAP CER 0.1UF 16V X7R 0201

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
GRM033Z71C104KE14D
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT GRM033Z71C104KE14D
16V 100nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

16V 100nF X7R ±10% 0201 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033Z71C104KE14DTR-ND 490-GRM033Z71C104KE14DDKR-ND 2763726 1329530-GRM033Z71C104KE14D 60-GRM033Z71C104KE14D GRM033Z71C104KE14D GRM033Z71C104KE14D
Product Name Ceramic Capacitors Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Capacitors - Ceramic Capacitors 0.1UF 16V Capacitor Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 1608-050525000910FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 336AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details