Murata Power Solutions Ceramic Capacitors GRM033R71H821KA12D

Description
CAP CER 820PF 50V X7R 0201
Request a Quote Datasheet
Description
CAP CER 820PF 50V X7R 0201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 490-GRM033R71H821KA12DDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 50V X7R 0201

CAP CER 820PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71H821KA12DCT-ND - DigiKey
Thief River Falls, MN, United States
CAP CER 820PF 50V X7R 0201

CAP CER 820PF 50V X7R 0201

Buy Now Datasheet
Ceramic Capacitors - 490-GRM033R71H821KA12DTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitor

Ceramic Capacitor

Buy Now Datasheet
Cap, 820Pf, 50V, Mlcc, 0201; Capacitance Murata - 66AH6022 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 820Pf, 50V, Mlcc, 0201; Capacitance Murata
66AH6022
Cap, 820Pf, 50V, Mlcc, 0201; Capacitance Murata 66AH6022
CAP, 820PF, 50V, MLCC, 0201; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

CAP, 820PF, 50V, MLCC, 0201; Capacitance:820pF; Voltage Rating:50V; Ceramic Capacitor Case:0201 [0603 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:GRM Series; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - GRM033R71H821KA12D - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GRM033R71H821KA12D
Capacitors - Ceramic Capacitors GRM033R71H821KA12D
CAP CER 820PF 50V X7R 0201

CAP CER 820PF 50V X7R 0201

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 490-GRM033R71H821KA12DDKR-ND 490-GRM033R71H821KA12DCT-ND 66AH6022 GRM033R71H821KA12D
Product Name Ceramic Capacitors Ceramic Capacitors Cap, 820Pf, 50V, Mlcc, 0201; Capacitance Murata Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 337SML6R3MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details